Status: | Unknown |
---|---|
Series: | Slim-Mox Series |
RoHS: | Unknown |
Resistance | 0.5Gohm |
---|---|
Product Range | Slim-Mox Series |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Resistor Case Style | Radial Leaded |
Voltage Rating | 5kV |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 25ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 8.64mm |
External Length / Height | 14.73mm |
External Width | 2.54mm |
Height | 14.73mm |
Lead Diameter | 0.813mm |
Lead Length | 33mm |
Lead Spacing | 10.16mm |
Operating Temperature Max | 110°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +110°C |
Resistor Mounting | Through Hole |
Resistor, Thick Film, Res 500 Megohms, Pwr-Rtg 1 W, Tol 1%, Radial, Planar | Ohmite SM102035006FE | RS Americas |
RES, 500M, 1%, 1W, RADIAL, THICK FILM | element14 |
Resistor Precision 1W Thick Film 500M | RS |
Thick Film Resistor | Newark Electronics |
Where can I find additional details, specifications and documents for a SM102035006FE?
Additional datasheets, footprints and schematics for SM102035006FE are listed on our Part Details page. You can also find images and similar parts to SM102035006FE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM102035006FE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM102035006FE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM102035006FE fall under?
The SM102035006FE is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SM102035006FE when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM102035006FE you can contact the distributor directly for product support, shipping queries etc.
Is the SM102035006FE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM102035006FE have stock available?
Authorised distributors including RS Americas, element14, RS, Newark Electronics and Farnell have stock available or on a lead time for SM102035006FE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM102035006FE often in real-time on the comparison pages.
What if I can't find stock of SM102035006FE?
You can fill out our help required form which you can use to request a quote for SM102035006FE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.