Status: | Unknown |
---|---|
Series: | SH Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
2,200
in stock
|
Buy Now | |
TTI Europe
from US$0.38
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
21,867
in stock
|
Buy Now | |
element14
from US$0.85
|
20,444
in stock
|
Buy Now | |
Farnell
from US$0.56
|
20,444
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
10,402
in stock
|
Buy Now | |
CoreStaff
from US$0.26
|
4,417
in stock
|
Buy Now | |
Conrad
from US$0.82
|
2,664
in stock
|
Buy Now |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 9Contacts |
Gender | Header |
Product Range | SH Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Colour | Natural |
Contact Resistance | 20mohm |
Contact Termination | Surface Mount Right Angle |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 100Mohm |
Lead Spacing | 1mm |
Material | Polyamide |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Termination Method | Crimp |
Voltage Rating VAC | 50V |
Withstand Voltage | 500V |
PITCH1.0MM,1A,50V,AWG#32-#28 | TTI Europe |
Connector, Header, 9 Position, 1Row, 1Mm | Newark Electronics |
HEADER, R/A, 9WAY | element14 |
SH Series 1.0 mm Pitch 9 Position Single Row Side Entry Shrouded Header | Future Electronics |
Content: 1 pc(s) | Conrad |
connector,multipole PCB use,SM09B-SRSS-T | RS |
Where can I find additional details, specifications and documents for a SM09B-SRSS-TB(LF)(SN)?
Additional datasheets, footprints and schematics for SM09B-SRSS-TB(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to SM09B-SRSS-TB(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM09B-SRSS-TB(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM09B-SRSS-TB(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM09B-SRSS-TB(LF)(SN) fall under?
The SM09B-SRSS-TB(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SM09B-SRSS-TB(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM09B-SRSS-TB(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the SM09B-SRSS-TB(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM09B-SRSS-TB(LF)(SN) have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SM09B-SRSS-TB(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM09B-SRSS-TB(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of SM09B-SRSS-TB(LF)(SN)?
You can fill out our help required form which you can use to request a quote for SM09B-SRSS-TB(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.