Status: | Unknown |
---|---|
Series: | SUR Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
12,880
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
52,500
in stock
|
Buy Now | |
element14
from US$0.70
|
24,678
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
15,428
in stock
|
Buy Now | |
Farnell
from US$0.68
|
15,428
in stock
|
Buy Now | |
CoreStaff
from US$0.26
|
3,554
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
2,726
in stock
|
Buy Now | |
Conrad
from US$0.70
|
2,643
in stock
|
Buy Now |
Pitch Spacing | 0.8mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | SUR Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | IDC / IDT |
Current Rating | 0.5A |
Flammability Rating | UL94V-0 |
Insulation Thickness Max | 0.38mm |
Insulator Material | Nylon (Polyamide) |
Lead Spacing | 0.8mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Wire Size AWG Max | 32AWG |
Working Voltage | 30V |
SUR Series 8 Position 0.8 mm SMT Side Entry Shrouded Header | Future Electronics |
CONNECTOR, HEADER, IDC, SMT, 0.8MM, 8WAY | element14 |
Wire-To-Board Connector, Header, 8 Position, 1 Row | Newark Electronics |
SUR header 8 way side entry | RS |
Content: 1 pc(s) | Conrad |
Where can I find additional details, specifications and documents for a SM08B-SURS-TF(LF)(SN)?
Additional datasheets, footprints and schematics for SM08B-SURS-TF(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to SM08B-SURS-TF(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM08B-SURS-TF(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM08B-SURS-TF(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM08B-SURS-TF(LF)(SN) fall under?
The SM08B-SURS-TF(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SM08B-SURS-TF(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM08B-SURS-TF(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the SM08B-SURS-TF(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM08B-SURS-TF(LF)(SN) have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for SM08B-SURS-TF(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM08B-SURS-TF(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of SM08B-SURS-TF(LF)(SN)?
You can fill out our help required form which you can use to request a quote for SM08B-SURS-TF(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.