Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
2,840
in stock
|
Buy Now | |
RS Americas
from US$0.33
|
2,807
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
345
in stock
|
Buy Now | |
Heilind Electronics
-
|
115
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
-
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
element14
from US$0.20
|
-
|
Buy Now | |
Farnell
from US$0.26
|
-
|
Buy Now |
LED Color | Amber |
---|---|
LED Mounting | SMD |
Bulb Size | - |
Forward Current If | 20mA |
Forward Voltage | 2V |
Wavelength Typ | 607nm |
Luminous Intensity | 6mcd |
Viewing Angle | 130° |
Lens Shape | Rectangular |
Product Range | - |
LED | Transfer Multisort Elektronik |
LED SMD 0805 Amber 610nm 6mcd Water Clear Lens 130 Deg Viewing Angle | Bivar Inc. SM0805AC | RS Americas |
LED, SMD, 0805, Amber, 610nm,130 Deg | RS |
Led, Amber, 6Mcd, 607Nm | Newark Electronics |
Where can I find additional details, specifications and documents for a SM0805AC?
Additional datasheets, footprints and schematics for SM0805AC are listed on our Part Details page. You can also find images and similar parts to SM0805AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM0805AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM0805AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM0805AC fall under?
The SM0805AC is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SM0805AC when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM0805AC you can contact the distributor directly for product support, shipping queries etc.
Is the SM0805AC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM0805AC have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, RS, Heilind Electronics Asia and Heilind Electronics have stock available or on a lead time for SM0805AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM0805AC often in real-time on the comparison pages.
What if I can't find stock of SM0805AC?
You can fill out our help required form which you can use to request a quote for SM0805AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.