Status: | Unknown |
---|---|
Series: | PA Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | PA Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Surface Mount Right Angle |
Wire-To-Board Connector, Pa Series, Surface Mount, Header, 6, 2 Mm, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) SM06B-PASS-TB(LF)(SN) | Newark Electronics |
CONNECTOR, HEADER, 6POS, 1ROW, 2MM | element14 |
PA Series 2mm R/A shrouded SMT header,6P | RS |
PA Series 6 Position SMT Side Entry Type Shrouded Herder | Future Electronics |
Where can I find additional details, specifications and documents for a SM06B-PASS-TB(LF)(SN)?
Additional datasheets, footprints and schematics for SM06B-PASS-TB(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to SM06B-PASS-TB(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM06B-PASS-TB(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM06B-PASS-TB(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM06B-PASS-TB(LF)(SN) fall under?
The SM06B-PASS-TB(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SM06B-PASS-TB(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM06B-PASS-TB(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the SM06B-PASS-TB(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM06B-PASS-TB(LF)(SN) have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for SM06B-PASS-TB(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM06B-PASS-TB(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of SM06B-PASS-TB(LF)(SN)?
You can fill out our help required form which you can use to request a quote for SM06B-PASS-TB(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.