SM04B-HCHK-TB(LF)(SN) Connectors by JST

CONNECTOR HEADER 4POS 1ROW 2.54MM

Status: Unknown
Series: HCH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.56

Distributor Stock
Logo for RS
RS
from US$3.12
45
in stock
Buy Now
Logo for element14
element14
from US$2.65
-
Buy Now
Logo for Farnell
Farnell
from US$2.56
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Pitch Spacing 2.54mm
No. of Contacts 4Contacts
Gender Header
Product Range HCH Series
Contact Termination Type Crimp
No. of Rows 1Rows
Contact Plating Tin Plated Contacts
Contact Material Brass
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Header HCH 4 | RS
Connector, Header, 4Pos, 1Row, 2.54Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SM04B-HCHK-TB(LF)(SN)?

Additional datasheets, footprints and schematics for SM04B-HCHK-TB(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to SM04B-HCHK-TB(LF)(SN) on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SM04B-HCHK-TB(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM04B-HCHK-TB(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SM04B-HCHK-TB(LF)(SN) fall under?

The SM04B-HCHK-TB(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to SM04B-HCHK-TB(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SM04B-HCHK-TB(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.

Is the SM04B-HCHK-TB(LF)(SN) RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SM04B-HCHK-TB(LF)(SN) have stock available?

Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for SM04B-HCHK-TB(LF)(SN).

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SM04B-HCHK-TB(LF)(SN) often in real-time on the comparison pages.

What if I can't find stock of SM04B-HCHK-TB(LF)(SN)?

You can fill out our help required form which you can use to request a quote for SM04B-HCHK-TB(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay