Status: | Unknown |
---|---|
Series: | PA Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
3,418
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
3,011
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
1,390
in stock
|
Buy Now | |
element14
from US$0.91
|
1,390
in stock
|
Buy Now | |
Farnell
from US$0.81
|
1,390
in stock
|
Buy Now | |
TTI Europe
from US$0.28
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | PA Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Surface Mount Right Angle |
PA Series 2mm R/A shrouded SMT header,3P | RS |
Wire-To-Board Connector, Pa Series, Surface Mount, Header, 3, 2 Mm, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) SM03B-PASS-TB(LF)(SN) | Newark Electronics |
CONNECTOR, HEADER, 3POS, 1ROW, 2MM | element14 |
PITCH 2.0MM 3A 250V AWG#28-#22 | TTI Europe |
PA Series 3 Position 2 mm Surface Mount Right Angle Side Entry Shrouded Header | Future Electronics |
Where can I find additional details, specifications and documents for a SM03B-PASS-TB(LF)(SN)?
Additional datasheets, footprints and schematics for SM03B-PASS-TB(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to SM03B-PASS-TB(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM03B-PASS-TB(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM03B-PASS-TB(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM03B-PASS-TB(LF)(SN) fall under?
The SM03B-PASS-TB(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SM03B-PASS-TB(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM03B-PASS-TB(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the SM03B-PASS-TB(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM03B-PASS-TB(LF)(SN) have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SM03B-PASS-TB(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM03B-PASS-TB(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of SM03B-PASS-TB(LF)(SN)?
You can fill out our help required form which you can use to request a quote for SM03B-PASS-TB(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.