Status: | Unknown |
---|---|
Series: | BHS Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
2,000
in stock
|
Buy Now | |
TTI Europe
from US$0.31
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
7,623
in stock
|
Buy Now | |
element14
from US$0.86
|
5,829
in stock
|
Buy Now | |
CoreStaff
from US$0.31
|
5,812
in stock
|
Buy Now | |
Farnell
from US$0.79
|
5,767
in stock
|
Buy Now | |
Heilind Electronics
from US$1.02
|
3,420
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
1,064
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.02
|
798
in stock
|
Buy Now | |
Sorelec
-
|
5,000
in stock
|
Buy Now |
Pitch Spacing | 3.5mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | BHS Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Surface Mount Right Angle |
PITCH 3.5MM,1A (AWG #28TO #24) | TTI Europe |
Conn, Hdr, 2Pos, 1Row, 3.5Mm, Smt | Newark Electronics |
CONNECTOR, HEADER, 2POS, 1ROW, 3.5MM | element14 |
CUT TAPE | Heilind Electronics |
BH Series 2 Position 3.5 mm SMT Wire to Board Crimp Shrouded Header Connector | Future Electronics |
BHS Header | RS |
Where can I find additional details, specifications and documents for a SM02B-BHSS-1-TB(LF)(SN)?
Additional datasheets, footprints and schematics for SM02B-BHSS-1-TB(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to SM02B-BHSS-1-TB(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM02B-BHSS-1-TB(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM02B-BHSS-1-TB(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM02B-BHSS-1-TB(LF)(SN) fall under?
The SM02B-BHSS-1-TB(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SM02B-BHSS-1-TB(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM02B-BHSS-1-TB(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the SM02B-BHSS-1-TB(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM02B-BHSS-1-TB(LF)(SN) have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, CoreStaff and Farnell have stock available or on a lead time for SM02B-BHSS-1-TB(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM02B-BHSS-1-TB(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of SM02B-BHSS-1-TB(LF)(SN)?
You can fill out our help required form which you can use to request a quote for SM02B-BHSS-1-TB(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.