Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Ports | 8Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Managed Fast Ethernet |
Ethernet Switch Mounting | DIN Rail / Panel |
Port Types | RJ45 x 6, ST x 2 |
RoHS Compliant | Yes |
Ethernet Switch, Managed, 8 Port, 10 to 30 VDC, SlimLine Plus SLX Series | Red Lion Controls SLX-8MS-4ST | RS Americas |
Ethernet Sw, Rj45/St, Din Rail/Panel | Newark Electronics |
Industrial Ethernet Switch Managed (6) RJ45 10/100Base TX | Carlton-Bates |
Red Lion Ethernet Switch, RJ45 Ports 6, Fibre Ports 2ST, 100Mbps, Managed | Distrelec |
Where can I find additional details, specifications and documents for a SLX-8MS-4ST?
Additional datasheets, footprints and schematics for SLX-8MS-4ST are listed on our Part Details page. You can also find images and similar parts to SLX-8MS-4ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLX-8MS-4ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLX-8MS-4ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLX-8MS-4ST fall under?
The SLX-8MS-4ST is listed under Office, Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to SLX-8MS-4ST when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLX-8MS-4ST you can contact the distributor directly for product support, shipping queries etc.
Is the SLX-8MS-4ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SLX-8MS-4ST have stock available?
Authorised distributors including RS Americas, Newark Electronics, Carlton-Bates and Distrelec have stock available or on a lead time for SLX-8MS-4ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLX-8MS-4ST often in real-time on the comparison pages.
What if I can't find stock of SLX-8MS-4ST?
You can fill out our help required form which you can use to request a quote for SLX-8MS-4ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.