Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Ports | 8Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Managed Gigabit Ethernet |
Ethernet Switch Mounting | DIN Rail / Panel |
Port Types | RJ45 x 8 |
Network Speeds | 1.6Gbps |
Ethernet Switch, Managed, 8 Port, RJ45, 10 to 30 VDC, SlimLine Plus SLX Series | Red Lion Controls SLX-8MS-1 | RS Americas |
Ethernet Switch, Rj45X8, 1.6Gbps | Newark Electronics |
Red Lion Ethernet Switch, RJ45 Ports 8, 100Mbps, Managed | Distrelec |
Where can I find additional details, specifications and documents for a SLX-8MS-1?
Additional datasheets, footprints and schematics for SLX-8MS-1 are listed on our Part Details page. You can also find images and similar parts to SLX-8MS-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLX-8MS-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLX-8MS-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLX-8MS-1 fall under?
The SLX-8MS-1 is listed under Office Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to SLX-8MS-1 when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLX-8MS-1 you can contact the distributor directly for product support, shipping queries etc.
Is the SLX-8MS-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLX-8MS-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for SLX-8MS-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLX-8MS-1 often in real-time on the comparison pages.
What if I can't find stock of SLX-8MS-1?
You can fill out our help required form which you can use to request a quote for SLX-8MS-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.