Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Ports | 6Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Fast Ethernet |
Ethernet Switch Mounting | DIN Rail / Panel |
Port Types | RJ45 x 4 SC x 2 |
Input Voltage Type | VDC |
Ethernet Ring Sw, Rj45/Sc, 10/100Mbps | Newark Electronics |
6 ports, ring, unmanaged, 4 FE RJ45 + 2 Multimode SC fiber ,4 km, | Red Lion Controls SLX-6RS-4SC-D1 | RS Americas |
ETHERNET RING SW, RJ45/SC, 10/100MBPS | element14 |
Industrial Ethernet Switch Managed (4) RJ45 10/100Base TX | Carlton-Bates |
Where can I find additional details, specifications and documents for a SLX-6RS-4SC-D1?
Additional datasheets, footprints and schematics for SLX-6RS-4SC-D1 are listed on our Part Details page. You can also find images and similar parts to SLX-6RS-4SC-D1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLX-6RS-4SC-D1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLX-6RS-4SC-D1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLX-6RS-4SC-D1 fall under?
The SLX-6RS-4SC-D1 is listed under Office Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to SLX-6RS-4SC-D1 when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLX-6RS-4SC-D1 you can contact the distributor directly for product support, shipping queries etc.
Is the SLX-6RS-4SC-D1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLX-6RS-4SC-D1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Farnell have stock available or on a lead time for SLX-6RS-4SC-D1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLX-6RS-4SC-D1 often in real-time on the comparison pages.
What if I can't find stock of SLX-6RS-4SC-D1?
You can fill out our help required form which you can use to request a quote for SLX-6RS-4SC-D1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.