Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Ports | 5Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Unmanaged Fast Ethernet |
Ethernet Switch Mounting | DIN Rail / Panel |
Port Types | RJ45 x 4 ST x 1 |
Ethernet Switch, 5 Port, Unmanaged, 10 to 30 VDC, SlimLine Plus SLX Series | Red Lion Controls SLX-5ES-2ST | RS Americas |
5 ports | RS |
Ethernet Switch, Rj45X4/Stx1, 10/100Mbps | Newark Electronics |
Industrial Ethernet Switch Unmanaged (4) RJ45 10/100Base TX | Carlton-Bates |
Red Lion Ethernet Switch, Multimode, RJ45 Ports 4, Fibre Ports 1ST, 100Mbps, Unmanaged | Distrelec |
Where can I find additional details, specifications and documents for a SLX-5ES-2ST?
Additional datasheets, footprints and schematics for SLX-5ES-2ST are listed on our Part Details page. You can also find images and similar parts to SLX-5ES-2ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLX-5ES-2ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLX-5ES-2ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLX-5ES-2ST fall under?
The SLX-5ES-2ST is listed under Office Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to SLX-5ES-2ST when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLX-5ES-2ST you can contact the distributor directly for product support, shipping queries etc.
Is the SLX-5ES-2ST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLX-5ES-2ST have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Carlton-Bates and Distrelec have stock available or on a lead time for SLX-5ES-2ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLX-5ES-2ST often in real-time on the comparison pages.
What if I can't find stock of SLX-5ES-2ST?
You can fill out our help required form which you can use to request a quote for SLX-5ES-2ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.