Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Ports | 5Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Unmanaged Gigabit Ethernet |
Ethernet Switch Mounting | DIN Rail / Panel |
Port Types | RJ45 x 3, SFP x 2 |
RoHS Compliant | Yes |
5 ports, unmanaged 3GE RJ45 PoE + 2 GE SFP ports | Red Lion Controls SLX-5EG-2SFP | RS Americas |
Enet Sw, 10/100/1000 Mbps, Din /Panel | Newark Electronics |
Industrial Ethernet Switch Unmanaged (3) RJ45 10/100/1000Base TX | Carlton-Bates |
Where can I find additional details, specifications and documents for a SLX-5EG-2SFP?
Additional datasheets, footprints and schematics for SLX-5EG-2SFP are listed on our Part Details page. You can also find images and similar parts to SLX-5EG-2SFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLX-5EG-2SFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLX-5EG-2SFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLX-5EG-2SFP fall under?
The SLX-5EG-2SFP is listed under Office, Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to SLX-5EG-2SFP when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLX-5EG-2SFP you can contact the distributor directly for product support, shipping queries etc.
Is the SLX-5EG-2SFP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SLX-5EG-2SFP have stock available?
Authorised distributors including RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for SLX-5EG-2SFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLX-5EG-2SFP often in real-time on the comparison pages.
What if I can't find stock of SLX-5EG-2SFP?
You can fill out our help required form which you can use to request a quote for SLX-5EG-2SFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.