Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Ports | 18Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Managed Gigabit Ethernet |
Ethernet Switch Mounting | DIN Rail / Panel |
Port Types | RJ45 x 16, RJ45/SFP x 2 |
RoHS Compliant | Yes |
Ethernet Switch, Managed, 18 Port, 10 to 30 VDC, Sixnet Networking Series | Red Lion Controls SLX-18MG-1 | RS Americas |
Ethernet Sw, Rj45/Sfp, Din Rail/Panel | Newark Electronics |
Industrial Ethernet Switch Managed (16) RJ45 10/100Base TX, (2) SFP/RJ45 | Carlton-Bates |
Where can I find additional details, specifications and documents for a SLX-18MG-1?
Additional datasheets, footprints and schematics for SLX-18MG-1 are listed on our Part Details page. You can also find images and similar parts to SLX-18MG-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLX-18MG-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLX-18MG-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLX-18MG-1 fall under?
The SLX-18MG-1 is listed under Office, Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to SLX-18MG-1 when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLX-18MG-1 you can contact the distributor directly for product support, shipping queries etc.
Is the SLX-18MG-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SLX-18MG-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for SLX-18MG-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLX-18MG-1 often in real-time on the comparison pages.
What if I can't find stock of SLX-18MG-1?
You can fill out our help required form which you can use to request a quote for SLX-18MG-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.