Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,850.18
No. of Ports | 10Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Managed Gigabit Ethernet |
Ethernet Switch Mounting | DIN Rail / Panel |
Port Types | RJ45 x 8 RJ45/SFP x 2 |
Ethernet Sw, Rj45/Sfp, 10/100Mbps/1Gbps | Newark Electronics |
Ethernet Switch, Managed, 7x10/100, 1x10/100/1000, 2 Combo, Sixnet Series | Red Lion Controls SLX-10MG-1 | RS Americas |
ETHERNET SW, RJ45/SFP, 10/100MBPS/1GBPS | element14 |
Industrial Ethernet Switch Managed (7) RJ45 10/100Base TX, (1) RJ45 10/100/1000Base TX, (2) SFP/RJ45 | Carlton-Bates |
Red Lion Ethernet Switch, RJ45 Ports 8, 1Gbps, Managed | Distrelec |
Where can I find additional details, specifications and documents for a SLX-10MG-1?
Additional datasheets, footprints and schematics for SLX-10MG-1 are listed on our Part Details page. You can also find images and similar parts to SLX-10MG-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLX-10MG-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLX-10MG-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLX-10MG-1 fall under?
The SLX-10MG-1 is listed under Office Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to SLX-10MG-1 when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLX-10MG-1 you can contact the distributor directly for product support, shipping queries etc.
Is the SLX-10MG-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLX-10MG-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Distrelec have stock available or on a lead time for SLX-10MG-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLX-10MG-1 often in real-time on the comparison pages.
What if I can't find stock of SLX-10MG-1?
You can fill out our help required form which you can use to request a quote for SLX-10MG-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.