Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Length | 104mm |
---|---|
Depth | 55mm |
Width | 104mm |
Light Source | Fluorescent |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Beam Angle | 360° |
Colour | White |
Contact Voltage AC Max | 230V |
External Width | 103mm |
Frequency | 50Hz |
Range | 6m |
Sensing Range Max | 6m |
Pir, 360 Deg, Surface Mount, Ceiling | Newark Electronics |
PIR, 360 DEG, SURFACE MOUNT, CEILING | element14 |
Where can I find additional details, specifications and documents for a SLW360?
Additional datasheets, footprints and schematics for SLW360 are listed on our Part Details page. You can also find images and similar parts to SLW360 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLW360 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLW360 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLW360 fall under?
The SLW360 is listed under Lighting Products > Lamps & Tubes > PIR - Floodlight.
Can I view similar or alternative parts?
You can view similar parts to SLW360 when available in the PIR - Floodlight range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLW360 you can contact the distributor directly for product support, shipping queries etc.
Is the SLW360 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLW360 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SLW360.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLW360 often in real-time on the comparison pages.
What if I can't find stock of SLW360?
You can fill out our help required form which you can use to request a quote for SLW360 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.