Status: | Unknown |
---|---|
Series: | SPA SLVU2.8 Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
1,425
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
3,050
in stock
|
Buy Now | |
element14
from US$0.42
|
3,050
in stock
|
Buy Now | |
Farnell
from US$0.40
|
3,050
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
655
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.86
|
-
|
Buy Now | |
TTI Europe
from US$0.35
|
-
|
Buy Now |
Clamping Voltage Vc Max | 15V |
---|---|
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Voltage | 2.8V |
Power Dissipation Pd | 600W |
Product Range | SPA SLVU2.8 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Diode, Esd Protection, 2.8V, Sot-23 | Newark Electronics |
DIODE, ESD PROTECTION, 2.8V, SOT-23 | element14 |
ESD/Lightning Suppressor 2.8V 40A SOT23 | RS |
SLVU2.8 Series 600 W 2.8 V 40 A SMT Surge Protected TVS Diode Array - SOT23-3 | Future Electronics |
SLVU2.8HTG, Uni-Directional TVS Diode, 600W, 3-Pin SOT-23 | Littelfuse SLVU2.8HTG | RS Americas |
DIODE ARRAYS | TTI Europe |
Where can I find additional details, specifications and documents for a SLVU2.8HTG?
Additional datasheets, footprints and schematics for SLVU2.8HTG are listed on our Part Details page. You can also find images and similar parts to SLVU2.8HTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLVU2.8HTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLVU2.8HTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLVU2.8HTG fall under?
The SLVU2.8HTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SLVU2.8HTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLVU2.8HTG you can contact the distributor directly for product support, shipping queries etc.
Is the SLVU2.8HTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLVU2.8HTG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for SLVU2.8HTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLVU2.8HTG often in real-time on the comparison pages.
What if I can't find stock of SLVU2.8HTG?
You can fill out our help required form which you can use to request a quote for SLVU2.8HTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.