Status: | Unknown |
---|---|
Series: | SPA SLVU2.8-4 Series |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.82
|
7,069
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
7,069
in stock
|
Buy Now | |
element14
from US$0.88
|
7,069
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
5,992
in stock
|
Buy Now | |
CoreStaff
from US$1.04
|
2,500
in stock
|
Buy Now | |
RS Americas
from US$1.57
|
2,451
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.09
|
409
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now | |
TTI Europe
from US$0.78
|
-
|
Buy Now |
Clamping Voltage Vc Max | 15V |
---|---|
Diode Case Style | SOIC |
No. of Pins | 8Pins |
Operating Voltage | 2.8V |
Power Dissipation Pd | 600W |
Product Range | SPA SLVU2.8-4 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Esd Protection Device, 2.8V, Soic-8 | Newark Electronics |
ESD PROTECTION DEVICE, 2.8V, SOIC-8 | element14 |
SLVU2.8-4BTG, Quad Uni-Directional TVS Diode Array, 600W, 8-Pin SOIC | Littelfuse SLVU2.8-4BTG | RS Americas |
Diode: TVS array | Transfer Multisort Elektronik |
SLVU2.8-4 Series 600 W 15 Vcl Surface Mount TVS Diode Array - SOIC-8 | Future Electronics |
DIODE ARRAYS | TTI Europe |
Where can I find additional details, specifications and documents for a SLVU2.8-4BTG?
Additional datasheets, footprints and schematics for SLVU2.8-4BTG are listed on our Part Details page. You can also find images and similar parts to SLVU2.8-4BTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLVU2.8-4BTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLVU2.8-4BTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLVU2.8-4BTG fall under?
The SLVU2.8-4BTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SLVU2.8-4BTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLVU2.8-4BTG you can contact the distributor directly for product support, shipping queries etc.
Is the SLVU2.8-4BTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLVU2.8-4BTG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and CoreStaff have stock available or on a lead time for SLVU2.8-4BTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLVU2.8-4BTG often in real-time on the comparison pages.
What if I can't find stock of SLVU2.8-4BTG?
You can fill out our help required form which you can use to request a quote for SLVU2.8-4BTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.