Status: | Unknown |
---|---|
Series: | SLVU2 Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.59
|
250
in stock
|
Buy Now | |
Future Electronics
from US$0.57
|
27,000
in stock
|
Buy Now | |
element14
from US$0.83
|
3,185
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.08
|
2,833
in stock
|
Buy Now | |
Farnell
from US$0.87
|
2,460
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
725
in stock
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
Symmetry Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Clamping Voltage Vc Max | 15V |
---|---|
Diode Case Style | SOT-323 |
No. of Pins | 3Pins |
Operating Voltage | 2.8V |
Power Dissipation Pd | 400W |
Product Range | SLVU2 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Range | -55°C to +125°C |
Termination Type | Surface Mount Device |
SLVU Series 15 V 10 pF Uni-Directional SMT Low Voltage EPD TVS Diode - SOT-23 | Future Electronics |
Clamping Voltage Vc Max:15V | element14 |
Diode: TVS array | Transfer Multisort Elektronik |
DIODE, TVS, 2.8V | Farnell |
Tvs Diode, 400W, 2.8V, Sot-23 | Newark Electronics |
2.8V EPD TVS Diode for ESD & Latch-Up | RS |
ESD Suppressor TVS ±15KV 3-Pin SOT-23 T/R | Avnet America |
TVS 2.8V ESD SOT-23 (3L) | Symmetry Electronics |
ESD Suppressor TVS �15KV 3-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a SLVU2.8.TCT?
Additional datasheets, footprints and schematics for SLVU2.8.TCT are listed on our Part Details page. You can also find images and similar parts to SLVU2.8.TCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLVU2.8.TCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLVU2.8.TCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLVU2.8.TCT fall under?
The SLVU2.8.TCT is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SLVU2.8.TCT when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLVU2.8.TCT you can contact the distributor directly for product support, shipping queries etc.
Is the SLVU2.8.TCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLVU2.8.TCT have stock available?
Authorised distributors including Future Electronics, element14, Transfer Multisort Elektronik, Farnell and Newark Electronics have stock available or on a lead time for SLVU2.8.TCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLVU2.8.TCT often in real-time on the comparison pages.
What if I can't find stock of SLVU2.8.TCT?
You can fill out our help required form which you can use to request a quote for SLVU2.8.TCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.