Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sleeving / Tubing Type | Cold Shrink |
---|---|
Sleeving Material | EPDM Rubber (Ethylene Propylene Diene Monomer Rubber) |
Sleeving Colour | Black |
Internal Diameter | 14.3mm |
Length - Metric | 76.2mm |
RoHS Compliant | Yes |
Cold Shrink Insulator/Sleeve, Str, Epdm, Black | Newark Electronics |
Cold Shrink Secondary Splice Kit | 3M SLV-3 | RS Americas |
Where can I find additional details, specifications and documents for a SLV-3?
Additional datasheets, footprints and schematics for SLV-3 are listed on our Part Details page. You can also find images and similar parts to SLV-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLV-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLV-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLV-3 fall under?
The SLV-3 is listed under Cable, Wire & Cable Assemblies > Cable Management > Sleeving & Tubing > Sleeving.
Can I view similar or alternative parts?
You can view similar parts to SLV-3 when available in the Sleeving range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLV-3 you can contact the distributor directly for product support, shipping queries etc.
Is the SLV-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SLV-3 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for SLV-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLV-3 often in real-time on the comparison pages.
What if I can't find stock of SLV-3?
You can fill out our help required form which you can use to request a quote for SLV-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.