Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Contact Current | 10A |
Relay Mounting | Socket |
Relay Terminals | Plug In |
Switching Voltage Max | 240VAC |
Supply Voltage Max | 550VAC |
Phase Type | 3 Phase |
Phase Monitoring Relay, Spdt, 10A, 240V |Atc SLU0201 | Newark Electronics |
PHASE MONITORING RELAY, SPDT, 10A, 240V | element14 |
Where can I find additional details, specifications and documents for a SLU-0201?
Additional datasheets, footprints and schematics for SLU-0201 are listed on our Part Details page. You can also find images and similar parts to SLU-0201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLU-0201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLU-0201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLU-0201 fall under?
The SLU-0201 is listed under Switches & Relays > Relays > Phase Monitoring Relays.
Can I view similar or alternative parts?
You can view similar parts to SLU-0201 when available in the Phase Monitoring Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLU-0201 you can contact the distributor directly for product support, shipping queries etc.
Is the SLU-0201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLU-0201 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for SLU-0201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLU-0201 often in real-time on the comparison pages.
What if I can't find stock of SLU-0201?
You can fill out our help required form which you can use to request a quote for SLU-0201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.