Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Silicon Laboratories |
---|---|
No. of Bits | 8bit |
Silicon Family Name | EFM8 - Universal Bee |
Core Architecture | 8051 |
Core Sub-Architecture | - |
Silicon Core Number | EFM8UB31F40G-A-QFN24 |
Kit Contents | Thunderboard EFM8UB3 Micro USB 2.0 to USB A Male Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Dev Board, 8Bit, Cip-51 8051 Mcu, 48Mhz | Newark Electronics |
DEV BOARD, 8BIT, CIP-51 8051 MCU, 48MHZ | Farnell |
Where can I find additional details, specifications and documents for a SLTB005A?
Additional datasheets, footprints and schematics for SLTB005A are listed on our Part Details page. You can also find images and similar parts to SLTB005A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLTB005A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLTB005A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLTB005A fall under?
The SLTB005A is listed under Silicon Labs Parts.
Can I view similar or alternative parts?
You can view similar parts to SLTB005A when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLTB005A you can contact the distributor directly for product support, shipping queries etc.
Is the SLTB005A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLTB005A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SLTB005A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLTB005A often in real-time on the comparison pages.
What if I can't find stock of SLTB005A?
You can fill out our help required form which you can use to request a quote for SLTB005A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.