Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Silicon Laboratories |
---|---|
No. of Bits | 8bit |
Silicon Family Name | EFM8 Laser Bee |
Core Architecture | 8051 |
Core Sub-Architecture | - |
Silicon Core Number | EFM8LB12F64E |
Kit Contents | Dev Board EFM8LB12F64E Mini USB Cable CR2032 Battery Getting Started Card |
Product Range | - |
Evaluation Board, Laser Bee Mcu | Newark Electronics |
EVALUATION BOARD, LASER BEE MCU | element14 |
Where can I find additional details, specifications and documents for a SLSTK2030A?
Additional datasheets, footprints and schematics for SLSTK2030A are listed on our Part Details page. You can also find images and similar parts to SLSTK2030A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLSTK2030A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLSTK2030A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLSTK2030A fall under?
The SLSTK2030A is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to SLSTK2030A when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLSTK2030A you can contact the distributor directly for product support, shipping queries etc.
Is the SLSTK2030A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLSTK2030A have stock available?
Authorised distributors including Newark Electronics, element14, Symmetry Electronics and Farnell have stock available or on a lead time for SLSTK2030A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLSTK2030A often in real-time on the comparison pages.
What if I can't find stock of SLSTK2030A?
You can fill out our help required form which you can use to request a quote for SLSTK2030A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.