Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Silicon Laboratories |
---|---|
No. of Bits | 8bit |
Silicon Family Name | EFM8 - Busy Bee |
Core Architecture | 8051 |
Core Sub-Architecture | - |
Silicon Core Number | EFM8BB31F64G |
Kit Contents | EFM8BB3 Busy Bee Starter Board CR2032 Battery USB Cable Getting Started Card |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Development Board, 8051 Busy Bee Mcu | Newark Electronics |
DEVELOPMENT BOARD, 8051 BUSY BEE MCU | element14 |
8051 25 MHz 8 kB 8-bit MCU | Symmetry Electronics |
Where can I find additional details, specifications and documents for a SLSTK2022A?
Additional datasheets, footprints and schematics for SLSTK2022A are listed on our Part Details page. You can also find images and similar parts to SLSTK2022A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLSTK2022A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLSTK2022A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLSTK2022A fall under?
The SLSTK2022A is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to SLSTK2022A when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLSTK2022A you can contact the distributor directly for product support, shipping queries etc.
Is the SLSTK2022A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLSTK2022A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Symmetry Electronics have stock available or on a lead time for SLSTK2022A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLSTK2022A often in real-time on the comparison pages.
What if I can't find stock of SLSTK2022A?
You can fill out our help required form which you can use to request a quote for SLSTK2022A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.