Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Silicon Laboratories |
---|---|
No. of Bits | 8bit |
Silicon Family Name | EFM8 - Busy Bee |
Core Architecture | 8051 |
Core Sub-Architecture | - |
Silicon Core Number | EFM8BB10F8G |
Kit Contents | Dev Board EFM8BB10F8G 1 x Mini USB Cable 1 x CR2032 Battery Getting Started Card |
Product Range | - |
Features | 25MHz CPU 128x128 Pixel Memory LCD 8 Direction Joystick 20pin Expansion Header USB/Battery Power |
Dev Board, Busy Bee Mcu | Newark Electronics |
DEV BOARD, BUSY BEE MCU | element14 |
Starter Kit for Busy Bee EFM8BB10 | RS |
Where can I find additional details, specifications and documents for a SLSTK2020A?
Additional datasheets, footprints and schematics for SLSTK2020A are listed on our Part Details page. You can also find images and similar parts to SLSTK2020A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLSTK2020A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLSTK2020A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLSTK2020A fall under?
The SLSTK2020A is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to SLSTK2020A when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLSTK2020A you can contact the distributor directly for product support, shipping queries etc.
Is the SLSTK2020A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLSTK2020A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Symmetry Electronics have stock available or on a lead time for SLSTK2020A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLSTK2020A often in real-time on the comparison pages.
What if I can't find stock of SLSTK2020A?
You can fill out our help required form which you can use to request a quote for SLSTK2020A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.