Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Silicon Laboratories |
---|---|
No. of Bits | 8bit |
Silicon Family Name | EFM8 - Sleepy Bee |
Core Architecture | 8051 |
Core Sub-Architecture | - |
Silicon Core Number | EFM8SB10F8G |
Kit Contents | Dev Board EFM8SB10F8G 1 x Mini USB Cable 1 x CR2032 Battery Getting Started Card |
Product Range | - |
Features | 25MHz CPU 128x128 Pixel Memory LCD 8 Direction Joystick 20pin Expansion Header USB/Battery Power |
DEV BOARD, SLEEPY BEE MCU | Farnell |
Where can I find additional details, specifications and documents for a SLSTK2010A?
Additional datasheets, footprints and schematics for SLSTK2010A are listed on our Part Details page. You can also find images and similar parts to SLSTK2010A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLSTK2010A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLSTK2010A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLSTK2010A fall under?
The SLSTK2010A is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to SLSTK2010A when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLSTK2010A you can contact the distributor directly for product support, shipping queries etc.
Is the SLSTK2010A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLSTK2010A have stock available?
Authorised distributors including element14, Symmetry Electronics and Farnell have stock available or on a lead time for SLSTK2010A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLSTK2010A often in real-time on the comparison pages.
What if I can't find stock of SLSTK2010A?
You can fill out our help required form which you can use to request a quote for SLSTK2010A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.