Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Silicon Laboratories |
---|---|
No. of Bits | 8bit |
Silicon Family Name | EFM8 - Universal Bee |
Core Architecture | 8051 |
Core Sub-Architecture | - |
Silicon Core Number | EFM8UB20F64G |
Kit Contents | Dev Board EFM8UB20F64G 1 x Mini & 1 x Micro USB Cable 1 x CR2032 Battery Getting Started Card |
Product Range | - |
Features | 48MHz CPU 128x128 Pixel Memory LCD 8 Direction Joystick 20pin Expansion Header USB/Battery Power |
Dev Board, Universal Bee Mcu | Newark Electronics |
DEV BOARD, UNIVERSAL BEE MCU.. | Farnell |
Where can I find additional details, specifications and documents for a SLSTK2001A?
Additional datasheets, footprints and schematics for SLSTK2001A are listed on our Part Details page. You can also find images and similar parts to SLSTK2001A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLSTK2001A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLSTK2001A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLSTK2001A fall under?
The SLSTK2001A is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to SLSTK2001A when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLSTK2001A you can contact the distributor directly for product support, shipping queries etc.
Is the SLSTK2001A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLSTK2001A have stock available?
Authorised distributors including Newark Electronics, element14, Symmetry Electronics and Farnell have stock available or on a lead time for SLSTK2001A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLSTK2001A often in real-time on the comparison pages.
What if I can't find stock of SLSTK2001A?
You can fill out our help required form which you can use to request a quote for SLSTK2001A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.