Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Performance Level | - |
---|---|
Safety Curtain Category | Level 4 |
Safety Integrity Level | - |
No. of Beams | 60 |
Protection Height | 900mm |
Sensing Range Max | 18m |
Beam Spacing | 30mm |
Control Output Type | 2PNP |
Supply Voltage | 24VDC |
EZ-SCREEN LS Light Curtain, 2 PNP, Ossd, 8 Pin Euro QD, Beam Spacing 30 mm | Banner Engineering SLSP30-900Q88 | RS Americas |
Safety Light Curtain | Newark Electronics |
Safety Light Curtain Pair, 0.3 - 59.0 ft, 35.4 in. H, 60 Beam, 24VDC, 100/275 mA, Type 4 | Carlton-Bates |
Where can I find additional details, specifications and documents for a SLSP30-900Q88?
Additional datasheets, footprints and schematics for SLSP30-900Q88 are listed on our Part Details page. You can also find images and similar parts to SLSP30-900Q88 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLSP30-900Q88 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLSP30-900Q88 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLSP30-900Q88 fall under?
The SLSP30-900Q88 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Limit Switches & Machine Safety.
Can I view similar or alternative parts?
You can view similar parts to SLSP30-900Q88 when available in the Limit Switches & Machine Safety range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLSP30-900Q88 you can contact the distributor directly for product support, shipping queries etc.
Is the SLSP30-900Q88 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLSP30-900Q88 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for SLSP30-900Q88.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLSP30-900Q88 often in real-time on the comparison pages.
What if I can't find stock of SLSP30-900Q88?
You can fill out our help required form which you can use to request a quote for SLSP30-900Q88 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.