Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Pins | 2Pins |
---|---|
Diode Case Style | Planar |
Wavelength of Peak Sensitivity | 930nm |
Angle of Half Sensitivity ± | 60° |
Dark Current | 3.3µA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Active Area | 21.4mm² |
Breakdown Voltage Vbr | 20V |
Diode Type | Photodiode |
External Depth | 5.1mm |
External Length / Height | 5.1mm |
Lead Length | 130mm |
Open Circuit Voltage | 0.4V |
Operating Temperature Range | -40°C to +105°C |
Peak Wavelength | 930nm |
Reverse Voltage Vr Max | 20V |
Sensitivity | 0.55A/W |
Short Circuit Current | 1.2mA |
Wavelength Typ | 930nm |
PHOTODIODE, PLANAR | element14 |
Diode, Photo, 930Nm, 60°, Side Looking | Newark Electronics |
Where can I find additional details, specifications and documents for a SLSD-71N200?
Additional datasheets, footprints and schematics for SLSD-71N200 are listed on our Part Details page. You can also find images and similar parts to SLSD-71N200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLSD-71N200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLSD-71N200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLSD-71N200 fall under?
The SLSD-71N200 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to SLSD-71N200 when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLSD-71N200 you can contact the distributor directly for product support, shipping queries etc.
Is the SLSD-71N200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLSD-71N200 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for SLSD-71N200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLSD-71N200 often in real-time on the comparison pages.
What if I can't find stock of SLSD-71N200?
You can fill out our help required form which you can use to request a quote for SLSD-71N200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.