Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Computer Switch Type | KVM |
---|---|
Computer Switch Function | - |
No. of Ways | 1 |
Input Connection | USB |
Output Connection | RS-232 |
Product Range | - |
Usb Extender |Lantronix SLS200USB0-01 | Newark Electronics |
Where can I find additional details, specifications and documents for a SLS200USB0-01?
Additional datasheets, footprints and schematics for SLS200USB0-01 are listed on our Part Details page. You can also find images and similar parts to SLS200USB0-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLS200USB0-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLS200USB0-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLS200USB0-01 fall under?
The SLS200USB0-01 is listed under Computer & Office > Computing > Computer Peripherals.
Can I view similar or alternative parts?
You can view similar parts to SLS200USB0-01 when available in the Computer Peripherals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLS200USB0-01 you can contact the distributor directly for product support, shipping queries etc.
Is the SLS200USB0-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLS200USB0-01 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SLS200USB0-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLS200USB0-01 often in real-time on the comparison pages.
What if I can't find stock of SLS200USB0-01?
You can fill out our help required form which you can use to request a quote for SLS200USB0-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.