Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1Outputs |
Output Power Max | 90W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 6A |
RoHS Compliant | Yes |
Power Supply, AC-DC,15V,6A,100-240VIn, Open Frame, Pnl Mnt, Linear, Silverline Series | SolaHD SLS-15-060T | RS Americas |
Power Supply, DC | Carlton-Bates |
Power Supply, Linear, 15V, 90W | Newark Electronics |
Where can I find additional details, specifications and documents for a SLS-15-060T?
Additional datasheets, footprints and schematics for SLS-15-060T are listed on our Part Details page. You can also find images and similar parts to SLS-15-060T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLS-15-060T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLS-15-060T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLS-15-060T fall under?
The SLS-15-060T is listed under Power & Line Protection > Power Supplies > Linear Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SLS-15-060T when available in the Linear Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLS-15-060T you can contact the distributor directly for product support, shipping queries etc.
Is the SLS-15-060T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SLS-15-060T have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Newark Electronics and Relay Specialties have stock available or on a lead time for SLS-15-060T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLS-15-060T often in real-time on the comparison pages.
What if I can't find stock of SLS-15-060T?
You can fill out our help required form which you can use to request a quote for SLS-15-060T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.