Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1Outputs |
Output Power Max | 15W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 3A |
RoHS Compliant | Yes |
Power Supply, AC-DC,5V,3A,100-240V In, Open Frame, Pnl Mnt, Linear, Silverline Series | SolaHD SLS-05-030-1T | RS Americas |
Power Supply, Linear, 5V, 15W | Newark Electronics |
Power Supply, DC | Carlton-Bates |
Where can I find additional details, specifications and documents for a SLS-05-030-1T?
Additional datasheets, footprints and schematics for SLS-05-030-1T are listed on our Part Details page. You can also find images and similar parts to SLS-05-030-1T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLS-05-030-1T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLS-05-030-1T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLS-05-030-1T fall under?
The SLS-05-030-1T is listed under Power & Line Protection > Power Supplies > Linear Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SLS-05-030-1T when available in the Linear Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLS-05-030-1T you can contact the distributor directly for product support, shipping queries etc.
Is the SLS-05-030-1T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SLS-05-030-1T have stock available?
Authorised distributors including RS Americas, Newark Electronics, Carlton-Bates and Relay Specialties have stock available or on a lead time for SLS-05-030-1T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLS-05-030-1T often in real-time on the comparison pages.
What if I can't find stock of SLS-05-030-1T?
You can fill out our help required form which you can use to request a quote for SLS-05-030-1T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.