Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Performance Level | PL e |
---|---|
Safety Curtain Category | Level 4 |
Safety Integrity Level | SIL3 |
No. of Beams | 97 |
Protection Height | 970mm |
Sensing Range Max | 7m |
Beam Spacing | 14mm |
RoHS Compliant | Yes |
Safety Light Curtain, Cat4, 970Mm | Newark Electronics |
Ez-Screen Low Profile Pair, Slpp14-970P88, EZ-SCREEN LP Series | Banner Engineering SLPP14-970P88 | RS Americas |
Where can I find additional details, specifications and documents for a SLPP14-970P88?
Additional datasheets, footprints and schematics for SLPP14-970P88 are listed on our Part Details page. You can also find images and similar parts to SLPP14-970P88 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLPP14-970P88 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLPP14-970P88 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLPP14-970P88 fall under?
The SLPP14-970P88 is listed under Automation & Process Control > Machine Safety > Safety Light Curtains.
Can I view similar or alternative parts?
You can view similar parts to SLPP14-970P88 when available in the Safety Light Curtains range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLPP14-970P88 you can contact the distributor directly for product support, shipping queries etc.
Is the SLPP14-970P88 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SLPP14-970P88 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for SLPP14-970P88.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLPP14-970P88 often in real-time on the comparison pages.
What if I can't find stock of SLPP14-970P88?
You can fill out our help required form which you can use to request a quote for SLPP14-970P88 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.