Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Length | 5.08mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | PC Board |
Light Pipe Colour | Transparent |
Colour | Clear |
For Use With | SM0603 - SM1206 Series LEDs |
RoHS Compliant | Yes |
SLP3 Series Round Face .200 in Long Clear Light Pipe | Future Electronics |
Fiber for LED | Transfer Multisort Elektronik |
Light Pipe, Single, Round, Pcb | Newark Electronics |
Light Pipe, Rigid, Board Mnt, Right Angle,.200 in.,3mm Round Lens, Round Face | Bivar Inc. SLP3-200-100-R | RS Americas |
Where can I find additional details, specifications and documents for a SLP3-200-100R?
Additional datasheets, footprints and schematics for SLP3-200-100R are listed on our Part Details page. You can also find images and similar parts to SLP3-200-100R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLP3-200-100R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLP3-200-100R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLP3-200-100R fall under?
The SLP3-200-100R is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to SLP3-200-100R when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLP3-200-100R you can contact the distributor directly for product support, shipping queries etc.
Is the SLP3-200-100R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SLP3-200-100R have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for SLP3-200-100R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLP3-200-100R often in real-time on the comparison pages.
What if I can't find stock of SLP3-200-100R?
You can fill out our help required form which you can use to request a quote for SLP3-200-100R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.