Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
719
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
719
in stock
|
Buy Now | |
element14
from US$0.23
|
719
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
178
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
115
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
24
in stock
|
Buy Now |
Length | 0.2" |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Rectangular |
Light Pipe Mounting | PC Board |
Light Pipe Colour | Transparent |
Product Range | - |
Light Pipe, Single, Rectangular, Pcb | Newark Electronics |
LIGHT PIPE, SINGLE, RECTANGULAR, PCB | element14 |
Light Pipe, Rigid, Board Mnt, Right Angle,.200 in.,3mm Round Lens, Flat Face | Bivar Inc. SLP3-200-100-F | RS Americas |
Fiber for LED | Transfer Multisort Elektronik |
SLP3 Series Flat Face .200 in Long Clear Light Pipe | Future Electronics |
Where can I find additional details, specifications and documents for a SLP3-200-100-F?
Additional datasheets, footprints and schematics for SLP3-200-100-F are listed on our Part Details page. You can also find images and similar parts to SLP3-200-100-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLP3-200-100-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLP3-200-100-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLP3-200-100-F fall under?
The SLP3-200-100-F is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to SLP3-200-100-F when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLP3-200-100-F you can contact the distributor directly for product support, shipping queries etc.
Is the SLP3-200-100-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLP3-200-100-F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for SLP3-200-100-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLP3-200-100-F often in real-time on the comparison pages.
What if I can't find stock of SLP3-200-100-F?
You can fill out our help required form which you can use to request a quote for SLP3-200-100-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.