Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
12,430
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
12,430
in stock
|
Buy Now | |
element14
from US$0.22
|
12,430
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
440
in stock
|
Buy Now | |
Sorelec
-
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now |
Length | 2.54mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | PC Board |
Light Pipe Colour | Transparent |
Product Range | - |
Colour | Clear |
For Use With | SM0603 - SM1206 Series LEDs |
Light Pipe, Single, Round, Pcb | Newark Electronics |
LIGHT PIPE, SINGLE, ROUND, PCB | element14 |
Fiber for LED | Transfer Multisort Elektronik |
SLP3 Series Round Face .150 in Long Clear Light Pipe | Future Electronics |
Light Pipe, Rigid, Board Mnt, Right Angle,.150 in.,3mm Round Lens, Round Face | Bivar Inc. SLP3-150-100-R | RS Americas |
Where can I find additional details, specifications and documents for a SLP3-150-100-R?
Additional datasheets, footprints and schematics for SLP3-150-100-R are listed on our Part Details page. You can also find images and similar parts to SLP3-150-100-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLP3-150-100-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLP3-150-100-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLP3-150-100-R fall under?
The SLP3-150-100-R is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to SLP3-150-100-R when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLP3-150-100-R you can contact the distributor directly for product support, shipping queries etc.
Is the SLP3-150-100-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLP3-150-100-R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Sorelec have stock available or on a lead time for SLP3-150-100-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLP3-150-100-R often in real-time on the comparison pages.
What if I can't find stock of SLP3-150-100-R?
You can fill out our help required form which you can use to request a quote for SLP3-150-100-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.