Status: | Unknown |
---|---|
Series: | SLP3 Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
18,376
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
73,996
in stock
|
Buy Now | |
element14
from US$0.19
|
18,376
in stock
|
Buy Now | |
Heilind Electronics
from US$0.30
|
5,033
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.30
|
1,510
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
170
in stock
|
Buy Now | |
Sorelec
-
|
28,000
in stock
|
Buy Now | |
RS
from US$0.19
|
-
|
Buy Now | |
Newark Electronics
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now |
Length | 2.54mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular with Flat Top |
Light Pipe Mounting | PC Board |
Light Pipe Colour | Transparent |
Product Range | SLP3 Series |
SVHC | No SVHC (15-Jan-2019) |
SLP3 Series Flat Face .150 in Long Clear Light Pipe | Future Electronics |
LIGHT PIPE, SINGLE, 2.54MM, PC BOARD | element14 |
LIGHT PIPE, RIGID, BOARD .150 MOUNT, RIGHT ANGLE, VARIABLE | Heilind Electronics |
Fiber for LED | Transfer Multisort Elektronik |
R/A Light Pipe SMT, 3mm Flat, 3.8x2.5mm | RS |
Led Light Pipe 90 Degrees | Newark Electronics |
Light Pipe, Rigid, Board Mnt, Right Angle,.150 in.,3mm Round Lens, Flat Face | Bivar Inc. SLP3-150-100-F | RS Americas |
Where can I find additional details, specifications and documents for a SLP3-150-100-F?
Additional datasheets, footprints and schematics for SLP3-150-100-F are listed on our Part Details page. You can also find images and similar parts to SLP3-150-100-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLP3-150-100-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLP3-150-100-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLP3-150-100-F fall under?
The SLP3-150-100-F is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to SLP3-150-100-F when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLP3-150-100-F you can contact the distributor directly for product support, shipping queries etc.
Is the SLP3-150-100-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLP3-150-100-F have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for SLP3-150-100-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLP3-150-100-F often in real-time on the comparison pages.
What if I can't find stock of SLP3-150-100-F?
You can fill out our help required form which you can use to request a quote for SLP3-150-100-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.