Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Length | 20.6mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular with Flat Top |
Light Pipe Mounting | Surface |
Light Pipe Colour | Transparent |
Colour | Clear |
Material | Polycarbonate |
RoHS Compliant | Yes |
Fiber for LED | Transfer Multisort Elektronik |
R/A Rigid Light Pipe SMT, 3mm Flat Face | RS |
SLP-1-3 Series Round Wide View Additional Mounting Surface Mount Light Pipe | Future Electronics |
Light Pipe, Rigid, Board Mount, Right Angle, 3 mm Round Lens, Flat Face | Bivar Inc. SLP-1-3 | RS Americas |
Light Pipe, Single, Round, Pcb | Newark Electronics |
Where can I find additional details, specifications and documents for a SLP1-3?
Additional datasheets, footprints and schematics for SLP1-3 are listed on our Part Details page. You can also find images and similar parts to SLP1-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLP1-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLP1-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLP1-3 fall under?
The SLP1-3 is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to SLP1-3 when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLP1-3 you can contact the distributor directly for product support, shipping queries etc.
Is the SLP1-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SLP1-3 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Future Electronics, RS Americas and Newark Electronics have stock available or on a lead time for SLP1-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLP1-3 often in real-time on the comparison pages.
What if I can't find stock of SLP1-3?
You can fill out our help required form which you can use to request a quote for SLP1-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.