Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Length | 20.6mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular with Flat Top |
Light Pipe Mounting | Surface |
Light Pipe Colour | Transparent |
Colour | Clear |
Material | Polycarbonate |
RoHS Compliant | Yes |
Light Pipe, Rigid, RA, 3mm Flat Face | RS |
Light Pipe, Single, Round, Pcb | Newark Electronics |
SLP-1-3 Series Round Wide View 90 Degree Surface Mount Light Pipe | Future Electronics |
Light Pipe, Rigid, Board Mount, Right Angle, 3 mm Round Lens, Flat Face | Bivar Inc. SLP-1 | RS Americas |
Where can I find additional details, specifications and documents for a SLP-1?
Additional datasheets, footprints and schematics for SLP-1 are listed on our Part Details page. You can also find images and similar parts to SLP-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLP-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLP-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLP-1 fall under?
The SLP-1 is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to SLP-1 when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLP-1 you can contact the distributor directly for product support, shipping queries etc.
Is the SLP-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SLP-1 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for SLP-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLP-1 often in real-time on the comparison pages.
What if I can't find stock of SLP-1?
You can fill out our help required form which you can use to request a quote for SLP-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.