Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
532
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
7,621
in stock
|
Buy Now | |
CoreStaff
from US$0.23
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
532
in stock
|
Buy Now | |
element14
from US$0.23
|
532
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now |
Circular φ5,hight-brightness LED lamp |
High reliability |
Package Type | Circular |
---|---|
LED Type | High Brightness |
Package size[mm] | φ5 |
Viewing angle 2θ1/2 | 40 |
Lens color | Transparent Colorless |
Emitting color | Yellow |
Dominant wave-length λP(Single)(Typ.)[nm] | 591 |
Luminous Intensity(Single)(Typ.)[mcd] | 1000 |
Forward Voltage VF (Typ.) [V] | 1.9 |
Forward Current(IF)[mA] | 20 |
Chip Structure | AlGaInP |
Power Dissipation [mW] | 125 |
Operating Temperature[°C] | -30 to 85 |
Storage Temperature [°C] | -40 to 100 |
Data Sheet |
---|
SLI-560YT Data Sheet |
White Paper |
---|
ROHM Automotive Lighting Solutions |
Thermal Design |
---|
Thermal Resistance of LEDs |
Characteristics Data |
---|
ESD Data |
Manufacturing Data |
---|
Reliability Test Result |
Factory Information |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the ELV directive |
MSDS |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Led, Yellow, T-1 3/4 (5Mm), 1Cd, 591Nm | Newark Electronics |
LED, 5MM, HB YELLOW | element14 |
SLI-560 Series Yellow ╪5 mm 40║ Clear 1000 mcd 1.9 V Round Through Hole LED | Future Electronics |
LED Uni-Color Yellow 2-Pin T-1 3/4 Bulk | Avnet America |
Where can I find additional details, specifications and documents for a SLI-560YT3F?
Additional datasheets, footprints and schematics for SLI-560YT3F are listed on our Part Details page. You can also find images and similar parts to SLI-560YT3F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLI-560YT3F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLI-560YT3F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLI-560YT3F fall under?
The SLI-560YT3F is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SLI-560YT3F when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLI-560YT3F you can contact the distributor directly for product support, shipping queries etc.
Is the SLI-560YT3F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SLI-560YT3F have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for SLI-560YT3F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLI-560YT3F often in real-time on the comparison pages.
What if I can't find stock of SLI-560YT3F?
You can fill out our help required form which you can use to request a quote for SLI-560YT3F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.