Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Circular φ3,hight-brightness LED lamp |
High reliability |
Pressur-release structure type |
Package Type | Circular |
---|---|
LED Type | High Brightness |
Package size[mm] | φ3 |
Viewing angle 2θ1/2 | 40 |
Lens color | Transparent Red |
Emitting color | Red |
Dominant wave-length λP(Single)(Typ.)[nm] | 630 |
Luminous Intensity(Single)(Typ.)[mcd] | 450 |
Forward Voltage VF (Typ.) [V] | 1.9 |
Forward Current(IF)[mA] | 20 |
Chip Structure | AlGaInP |
Power Dissipation [mW] | 125 |
Operating Temperature[°C] | -25 to 85 |
Storage Temperature [°C] | -30 to 100 |
Data Sheet |
---|
SLI-343URC Data Sheet |
White Paper |
---|
ROHM Automotive Lighting Solutions |
Thermal Design |
---|
Thermal Resistance of LEDs |
Characteristics Data |
---|
ESD Data |
Manufacturing Data |
---|
Reliability Test Result |
Factory Information |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the ELV directive |
MSDS |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
LED 3.1mm,Red,40deg.,450mcd | RS |
SLI-343 Series Red ╪3.1 mm 40░ Transparent 450 mcd 1.9 V Round Through Hole LED | Future Electronics |
LED Uni-Color Red 2-Pin T-1 Bulk | Avnet America |
LED, 3MM, RED | Farnell |
Where can I find additional details, specifications and documents for a SLI-343URC3F?
Additional datasheets, footprints and schematics for SLI-343URC3F are listed on our Part Details page. You can also find images and similar parts to SLI-343URC3F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLI-343URC3F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLI-343URC3F price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLI-343URC3F you can contact the distributor directly for product support, shipping queries etc.
Is the SLI-343URC3F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SLI-343URC3F have stock available?
Authorised distributors including CoreStaff, Chip One Stop, RS, Future Electronics and Avnet America have stock available or on a lead time for SLI-343URC3F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLI-343URC3F often in real-time on the comparison pages.
What if I can't find stock of SLI-343URC3F?
You can fill out our help required form which you can use to request a quote for SLI-343URC3F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.