Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Communication |
---|---|
Silicon Manufacturer | Silicon Laboratories |
Silicon Core Number | WF200 |
Application Sub Type | WiFi |
Kit Contents | Expansion Kit WF200 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
EXPANSION KIT, WI-FI TRANSCEIVER | element14 |
Expansion Kit, Wi-Fi Transceiver | Newark Electronics |
Where can I find additional details, specifications and documents for a SLEXP8022A?
Additional datasheets, footprints and schematics for SLEXP8022A are listed on our Part Details page. You can also find images and similar parts to SLEXP8022A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLEXP8022A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLEXP8022A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLEXP8022A fall under?
The SLEXP8022A is listed under Silicon Labs Parts.
Can I view similar or alternative parts?
You can view similar parts to SLEXP8022A when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLEXP8022A you can contact the distributor directly for product support, shipping queries etc.
Is the SLEXP8022A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLEXP8022A have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for SLEXP8022A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLEXP8022A often in real-time on the comparison pages.
What if I can't find stock of SLEXP8022A?
You can fill out our help required form which you can use to request a quote for SLEXP8022A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.