Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Communication |
---|---|
Silicon Manufacturer | Silicon Laboratories |
Silicon Core Number | WGM110 |
Application Sub Type | WiFi |
Kit Contents | Expansion Board with a Radio Board Socket WGM110 Radio Board Getting Started Card |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Expansion Kit, Wifi | Newark Electronics |
EXPANSION KIT, WIFI | element14 |
Where can I find additional details, specifications and documents for a SLEXP4320A?
Additional datasheets, footprints and schematics for SLEXP4320A are listed on our Part Details page. You can also find images and similar parts to SLEXP4320A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLEXP4320A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLEXP4320A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLEXP4320A fall under?
The SLEXP4320A is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to SLEXP4320A when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLEXP4320A you can contact the distributor directly for product support, shipping queries etc.
Is the SLEXP4320A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLEXP4320A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SLEXP4320A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLEXP4320A often in real-time on the comparison pages.
What if I can't find stock of SLEXP4320A?
You can fill out our help required form which you can use to request a quote for SLEXP4320A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.