Status: | Unknown |
---|---|
Series: | LEH Series |
RoHS: | Unknown |
No distributors results available
Product Range | LEH Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | JST LEH Receptacle Housings |
Wire Size AWG Min | 26AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a SLEH-001T-P0.15?
Additional datasheets, footprints and schematics for SLEH-001T-P0.15 are listed on our Part Details page. You can also find images and similar parts to SLEH-001T-P0.15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLEH-001T-P0.15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLEH-001T-P0.15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLEH-001T-P0.15 fall under?
The SLEH-001T-P0.15 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SLEH-001T-P0.15 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLEH-001T-P0.15 you can contact the distributor directly for product support, shipping queries etc.
Is the SLEH-001T-P0.15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLEH-001T-P0.15 have stock available?
There is no stock from authorised distributors for SLEH-001T-P0.15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLEH-001T-P0.15 often in real-time on the comparison pages.
What if I can't find stock of SLEH-001T-P0.15?
You can fill out our help required form which you can use to request a quote for SLEH-001T-P0.15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.