Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 65W |
Output Voltage - Output 1 | 19.5V |
Output Current - Output 1 | 3.33A |
Power Supply Applications:Ite | Newark Electronics |
Where can I find additional details, specifications and documents for a SLEEK1019NRAC?
Additional datasheets, footprints and schematics for SLEEK1019NRAC are listed on our Part Details page. You can also find images and similar parts to SLEEK1019NRAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLEEK1019NRAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLEEK1019NRAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLEEK1019NRAC fall under?
The SLEEK1019NRAC is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC External Plug In Adaptor Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SLEEK1019NRAC when available in the AC / DC External Plug In Adaptor Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLEEK1019NRAC you can contact the distributor directly for product support, shipping queries etc.
Is the SLEEK1019NRAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLEEK1019NRAC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SLEEK1019NRAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLEEK1019NRAC often in real-time on the comparison pages.
What if I can't find stock of SLEEK1019NRAC?
You can fill out our help required form which you can use to request a quote for SLEEK1019NRAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.