Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.01
|
No stock
|
Buy Now |
No. of Pins | 2Pins |
---|---|
Diode Case Style | Planar |
Wavelength of Peak Sensitivity | 930nm |
Angle of Half Sensitivity ± | 60° |
Dark Current | 0.1µA |
Operating Temperature Min | -20°C |
Operating Temperature Max | 75°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Active Area | 9.8mm² |
Breakdown Voltage Vbr | 50V |
Diode Type | Photodiode |
Fall Time tf | 6µs |
Operating Temperature Range | -20°C to +75°C |
Peak Spectral Response Wavelength | 930nm |
Peak Wavelength | 930nm |
Reverse Voltage Vr Max | 50V |
Rise Time | 4µs |
Short Circuit Current | 700µA |
Wavelength Typ | 930nm |
Where can I find additional details, specifications and documents for a SLD-70 C2A?
Additional datasheets, footprints and schematics for SLD-70 C2A are listed on our Part Details page. You can also find images and similar parts to SLD-70 C2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLD-70 C2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLD-70 C2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLD-70 C2A fall under?
The SLD-70 C2A is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to SLD-70 C2A when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLD-70 C2A you can contact the distributor directly for product support, shipping queries etc.
Is the SLD-70 C2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLD-70 C2A have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SLD-70 C2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLD-70 C2A often in real-time on the comparison pages.
What if I can't find stock of SLD-70 C2A?
You can fill out our help required form which you can use to request a quote for SLD-70 C2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.