Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$230.89
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 2Outputs |
Output Power Max | 45W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 3A |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 3A |
RoHS Compliant | Yes |
Power Supply, Linear, 15V, 45W | Newark Electronics |
LINEAR POWER SUPPLY | element14 |
Power Supply, AC-DC,15V@3A,-15V@3A,100-240V In, Open Frame, Linear, Silver Line | SolaHD SLD-15-3030-15T | RS Americas |
PSU,Dual 15V/15V,Silver Line Series | RS |
Power Supply, DC | Carlton-Bates |
Where can I find additional details, specifications and documents for a SLD15-3030-15T?
Additional datasheets, footprints and schematics for SLD15-3030-15T are listed on our Part Details page. You can also find images and similar parts to SLD15-3030-15T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLD15-3030-15T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLD15-3030-15T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLD15-3030-15T fall under?
The SLD15-3030-15T is listed under Power & Line Protection > Power Supplies > Linear Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SLD15-3030-15T when available in the Linear Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLD15-3030-15T you can contact the distributor directly for product support, shipping queries etc.
Is the SLD15-3030-15T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SLD15-3030-15T have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, RS and Carlton-Bates have stock available or on a lead time for SLD15-3030-15T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLD15-3030-15T often in real-time on the comparison pages.
What if I can't find stock of SLD15-3030-15T?
You can fill out our help required form which you can use to request a quote for SLD15-3030-15T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.