Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Shell Size | 9 |
---|---|
Cable Diameter Max | 5.94mm |
Strain Relief Material | Aluminium Alloy |
Product Range | - |
For Use With | MIL-C-38999 Series III & IV Circular Connectors |
Accessory Type | Spin-Lock Adapter |
Cable Exit Angle | 180° |
Connector Body Material | Aluminium Body |
CX5706-000 SLC40AC-0804A | Heilind Electronics |
Slc40Ac-0804A |Raychem Te Connectivity SLC40AC-0804A | Newark Electronics |
Where can I find additional details, specifications and documents for a SLC40AC-0804A?
Additional datasheets, footprints and schematics for SLC40AC-0804A are listed on our Part Details page. You can also find images and similar parts to SLC40AC-0804A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLC40AC-0804A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLC40AC-0804A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLC40AC-0804A fall under?
The SLC40AC-0804A is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to SLC40AC-0804A when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLC40AC-0804A you can contact the distributor directly for product support, shipping queries etc.
Is the SLC40AC-0804A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLC40AC-0804A have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Farnell have stock available or on a lead time for SLC40AC-0804A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLC40AC-0804A often in real-time on the comparison pages.
What if I can't find stock of SLC40AC-0804A?
You can fill out our help required form which you can use to request a quote for SLC40AC-0804A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.