Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage VAC | 36V |
---|---|
Supply Voltage VDC | 36V |
Tones | Pulse |
Sound Level SPL | 92dB |
IP / NEMA Rating | Not Rated |
Resonant Frequency | 2.75MHz |
Current Consumption | 12mA |
Where can I find additional details, specifications and documents for a SL-AP24?
Additional datasheets, footprints and schematics for SL-AP24 are listed on our Part Details page. You can also find images and similar parts to SL-AP24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SL-AP24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SL-AP24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SL-AP24 fall under?
The SL-AP24 is listed under Automation & Process Control > Automation Signaling > Audio Signal Indicator Units.
Can I view similar or alternative parts?
You can view similar parts to SL-AP24 when available in the Audio Signal Indicator Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SL-AP24 you can contact the distributor directly for product support, shipping queries etc.
Is the SL-AP24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SL-AP24 have stock available?
There is no stock from authorised distributors for SL-AP24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SL-AP24 often in real-time on the comparison pages.
What if I can't find stock of SL-AP24?
You can fill out our help required form which you can use to request a quote for SL-AP24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.