Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3.6V |
---|---|
Battery Size Code | 1/10D |
Battery Technology | Lithium Thionyl Chloride |
Battery Capacity | 1Ah |
Battery Terminals | PCB Pins |
External Diameter | 32.9mm |
External Height | 6.5mm |
External Width | - |
External Depth | - |
Weight | 16g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Discharge Current Max | 10mA |
Lead Diameter | 0.8mm |
Operating Temperature Max | 75°C |
Operating Temperature Min | -55°C |
Output Voltage | 3.6V |
BATTERY, LITHIUM, 1/10D, 3.6V | Farnell |
Tadiran Batteries Button Cell Battery, Lithium, 1/10D, 3.6V, 1Ah | Distrelec |
1/10D Li Thionyl 3.6V,1Ah pin | RS |
Lithium Thionyl Chloride Coin 3.6V 1Ah 1/10D Primary | Avnet Abacus |
Where can I find additional details, specifications and documents for a SL 889/P?
Additional datasheets, footprints and schematics for SL 889/P are listed on our Part Details page. You can also find images and similar parts to SL 889/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SL 889/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SL 889/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SL 889/P fall under?
The SL 889/P is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to SL 889/P when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SL 889/P you can contact the distributor directly for product support, shipping queries etc.
Is the SL 889/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SL 889/P have stock available?
Authorised distributors including Farnell, Distrelec, RS and Avnet Abacus have stock available or on a lead time for SL 889/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SL 889/P often in real-time on the comparison pages.
What if I can't find stock of SL 889/P?
You can fill out our help required form which you can use to request a quote for SL 889/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.